Logic Family / Base Number | - |
---|---|
Logic Type | Bus Transceiver |
Output Current | 60mA |
No. of Inputs | - |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | SOIC |
No. of Pins | 8Pins |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75 |
Device Type | Differential Transceiver |
Driver Case Style | SOIC |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Differential Bus |
Logic Function Number | 75 |
No. of Drivers | 1Drivers |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 60mA |
Supply Current | 1.5mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Transceiver Type | Differential |
SN75LBC176D | Elfaro |
Transceiver de bus diffrentiel | Euro-Tech |
Single Transmitter/Receiver RS-485 8-Pin SOIC Tube | Holdelec |
RS485 Diff. Bus Transc. SO8 | Schukat Electronic |
Ic, Bus Transceiver Eia422/485, Smd | Newark Electronics |
Diff Bus Trans | Mouser Electronics |
Where can I find additional details, specifications and documents for a SN75LBC176D .?
Additional datasheets, footprints and schematics for SN75LBC176D . are listed on our Part Details page. You can also find images and similar parts to SN75LBC176D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75LBC176D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75LBC176D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75LBC176D . fall under?
The SN75LBC176D . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN75LBC176D . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75LBC176D . you can contact the distributor directly for product support, shipping queries etc.
Is the SN75LBC176D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75LBC176D . have stock available?
Authorised distributors including Mouser Electronics have stock available or on a lead time for SN75LBC176D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75LBC176D . often in real-time on the comparison pages.
What if I can't find stock of SN75LBC176D .?
You can fill out our help required form which you can use to request a quote for SN75LBC176D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.