SN75HVD3082EDR . Part Information
Details for SN75HVD3082EDR . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 1.8600 |
50 | 1.7200 |
100 | 1.5800 |
250 | 1.4200 |
Stock Information
Details
Part Specifications
Device Type | RS485 Transceiver |
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN75HVD3082E |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Alternative Part Descriptions
- RS485 TRANSCEIVER, 200KBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN75HVD3082EDR .?
Additional datasheets, footprints and schematics for SN75HVD3082EDR . are listed in our Part Details tab. You can also find the SN75HVD3082EDR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75HVD3082EDR . in the Pricing & Inventory tab next to part details. You can view SN75HVD3082EDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75HVD3082EDR . fall under?
The SN75HVD3082EDR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75HVD3082EDR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75HVD3082EDR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN75HVD3082EDR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN75HVD3082EDR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN75HVD3082EDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75HVD3082EDR . often in real-time on the comparison pages.
What if I can't find stock of SN75HVD3082EDR .?
You can fill out our help required form which you can use to request a quote for SN75HVD3082EDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.