| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Device Type | Transceiver |
|---|---|
| IC Interface Type | RS485 |
| No. of Drivers | 1Drivers |
| No. of Receivers | 1Receivers |
| Supply Voltage Min | 4.5V |
| Supply Voltage Max | 5.5V |
| Driver Case Style | SOIC |
| No. of Pins | 8Pins |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| IC Generic Number | SN75HVD3082E |
| SVHC | No SVHC (27-Jun-2018) |
| RoHS Phthalates Compliant | Yes |
| Base Number | 75 |
| Data Rate | 200Kbps |
| IC Temperature Range | Commercial |
| Line Bus Drive Receive Transceiver Type | TIA/EIA-485A |
| Logic Case Style | SOIC |
| Logic IC Base Number | 753082 |
| Logic IC Function | 753082 |
| No. of Transceivers | 1 |
| Operating Temperature Range | 0°C to +70°C |
| Supply Voltage | 5V |
| Supply Voltage Range | 4.5V to 5.5V |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a SN75HVD3082ED .?
Additional datasheets, footprints and schematics for SN75HVD3082ED . are listed on our Part Details page. You can also find images and similar parts to SN75HVD3082ED . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75HVD3082ED . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75HVD3082ED . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75HVD3082ED . fall under?
The SN75HVD3082ED . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75HVD3082ED . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75HVD3082ED . you can contact the distributor directly for product support, shipping queries etc.
Is the SN75HVD3082ED . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75HVD3082ED . have stock available?
There is no stock from authorised distributors for SN75HVD3082ED ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75HVD3082ED . often in real-time on the comparison pages.
What if I can't find stock of SN75HVD3082ED .?
You can fill out our help required form which you can use to request a quote for SN75HVD3082ED . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.