Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS485 Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN75HVD11 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75 |
Data Rate | 40Mbps |
IC Temperature Range | Commercial |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 4mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
RS-422,RS-485 Transceiver, Half-Duplex, 40Mbps, 4.75÷5.25V, 0÷70°C | Micros |
Line Transceiver 1TR 1TX 1RX 8-Pin SOIC | RS |
Transceiver Rs-485, Smd, 75Hvd1176 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN75HVD1176D .?
Additional datasheets, footprints and schematics for SN75HVD1176D . are listed on our Part Details page. You can also find images and similar parts to SN75HVD1176D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75HVD1176D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75HVD1176D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75HVD1176D . fall under?
The SN75HVD1176D . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75HVD1176D . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75HVD1176D . you can contact the distributor directly for product support, shipping queries etc.
Is the SN75HVD1176D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75HVD1176D . have stock available?
Authorised distributors including Micros, RS, Newark Electronics and element14 have stock available or on a lead time for SN75HVD1176D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75HVD1176D . often in real-time on the comparison pages.
What if I can't find stock of SN75HVD1176D .?
You can fill out our help required form which you can use to request a quote for SN75HVD1176D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.