Status: | Unknown |
---|---|
Series: | MIPI DPHY Series |
RoHS: | Unknown |
IC Interface Type | I2C |
---|---|
Supply Voltage Min | 1.62V |
Supply Voltage Max | 1.98V |
Interface Case Style | WQFN |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | MIPI DPHY Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
MIPI® | Texas Instruments |
Dphy Retimer, 1Gbps, I2C, Wqfn-28 | Newark Electronics |
DPHY RETIMER, 1GBPS, I2C, WQFN-28 | element14 |
Where can I find additional details, specifications and documents for a SN75DPHY440SSRHRT?
Additional datasheets, footprints and schematics for SN75DPHY440SSRHRT are listed on our Part Details page. You can also find images and similar parts to SN75DPHY440SSRHRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75DPHY440SSRHRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75DPHY440SSRHRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75DPHY440SSRHRT fall under?
The SN75DPHY440SSRHRT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75DPHY440SSRHRT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75DPHY440SSRHRT you can contact the distributor directly for product support, shipping queries etc.
Is the SN75DPHY440SSRHRT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75DPHY440SSRHRT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN75DPHY440SSRHRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75DPHY440SSRHRT often in real-time on the comparison pages.
What if I can't find stock of SN75DPHY440SSRHRT?
You can fill out our help required form which you can use to request a quote for SN75DPHY440SSRHRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.