Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | DVI HDMI |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | WQFN |
No. of Pins | 40Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
3.4-Gbps DP++ 1.1 to HDMI 1.4b retimer 0 to 70C operating temperature | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75DP149RSBT?
Additional datasheets, footprints and schematics for SN75DP149RSBT are listed on our Part Details page. You can also find images and similar parts to SN75DP149RSBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75DP149RSBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75DP149RSBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75DP149RSBT fall under?
The SN75DP149RSBT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75DP149RSBT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75DP149RSBT you can contact the distributor directly for product support, shipping queries etc.
Is the SN75DP149RSBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75DP149RSBT have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for SN75DP149RSBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75DP149RSBT often in real-time on the comparison pages.
What if I can't find stock of SN75DP149RSBT?
You can fill out our help required form which you can use to request a quote for SN75DP149RSBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.