Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | I2C DVI HDMI |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | VQFN |
No. of Pins | 48Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
5.4-Gbps DP 1.2 limited redriver | Texas Instruments |
Display Port Redriver, 3.6V, Vqfn-48 | Newark Electronics |
DISPLAY PORT REDRIVER, 3.6V, VQFN-48 | element14 |
Where can I find additional details, specifications and documents for a SN75DP130SSRGZR .?
Additional datasheets, footprints and schematics for SN75DP130SSRGZR . are listed on our Part Details page. You can also find images and similar parts to SN75DP130SSRGZR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75DP130SSRGZR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75DP130SSRGZR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75DP130SSRGZR . fall under?
The SN75DP130SSRGZR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75DP130SSRGZR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75DP130SSRGZR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN75DP130SSRGZR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75DP130SSRGZR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN75DP130SSRGZR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75DP130SSRGZR . often in real-time on the comparison pages.
What if I can't find stock of SN75DP130SSRGZR .?
You can fill out our help required form which you can use to request a quote for SN75DP130SSRGZR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.