Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN75C3232 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75 |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Multichannel RS-232 Line Driver/Receiver |
Logic Function Number | 3232 |
Operating Temperature Range | 0°C to +70°C |
Output Voltage Max | 5.4V |
Propagation Delay | 300ns |
Supply Voltage Range | 3V to 5.5V |
Line Driver/Receiver Rs-232, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a SN75C3232PW .?
Additional datasheets, footprints and schematics for SN75C3232PW . are listed on our Part Details page. You can also find images and similar parts to SN75C3232PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75C3232PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75C3232PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75C3232PW . fall under?
The SN75C3232PW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75C3232PW . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75C3232PW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN75C3232PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75C3232PW . have stock available?
There is no stock from authorised distributors for SN75C3232PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75C3232PW . often in real-time on the comparison pages.
What if I can't find stock of SN75C3232PW .?
You can fill out our help required form which you can use to request a quote for SN75C3232PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.