Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.29
|
-
|
Buy Now |
Device Type | RS232 Receiver |
---|---|
IC Interface Type | RS232 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 6V |
Driver Case Style | DIP |
No. of Pins | 14Pins |
RoHS Compliant | Yes |
Quadruple Low-Power Line Receiver | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75C189N?
Additional datasheets, footprints and schematics for SN75C189N are listed on our Part Details page. You can also find images and similar parts to SN75C189N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75C189N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75C189N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75C189N fall under?
The SN75C189N is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Receivers.
Can I view similar or alternative parts?
You can view similar parts to SN75C189N when available in the RS232, RS485, RS422 Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75C189N you can contact the distributor directly for product support, shipping queries etc.
Is the SN75C189N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SN75C189N have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN75C189N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75C189N often in real-time on the comparison pages.
What if I can't find stock of SN75C189N?
You can fill out our help required form which you can use to request a quote for SN75C189N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.