Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 3Drivers |
No. of Receivers | 5Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 13.2V |
Driver Case Style | DIP |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | SN75C185 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 75 |
Data Rate | 120Kbps |
Line Bus Drive Receive Transceiver Type | Transceiver |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 19.5mA |
Propagation Delay | 3.5µs |
Supply Current | 115µA |
Supply Voltage Range | ± 4.5V to ± 13.2V |
Triple Transmitter Quint Receiver RS-232 20-Pin PDIP | Component Sense |
Ic, Driver/ Receiver, Multi Ch | Newark Electronics |
Where can I find additional details, specifications and documents for a SN75C185N .?
Additional datasheets, footprints and schematics for SN75C185N . are listed on our Part Details page. You can also find images and similar parts to SN75C185N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75C185N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75C185N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75C185N . fall under?
The SN75C185N . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75C185N . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75C185N . you can contact the distributor directly for product support, shipping queries etc.
Is the SN75C185N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75C185N . have stock available?
There is no stock from authorised distributors for SN75C185N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75C185N . often in real-time on the comparison pages.
What if I can't find stock of SN75C185N .?
You can fill out our help required form which you can use to request a quote for SN75C185N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.