Device Type | RS422 Driver |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Product Range | - |
MSL | - |
IC: interface | Transfer Multisort Elektronik |
Rs-422 Line Driver, 5.25V, Dip-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN75ALS192N .?
Additional datasheets, footprints and schematics for SN75ALS192N . are listed on our Part Details page. You can also find images and similar parts to SN75ALS192N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75ALS192N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75ALS192N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75ALS192N . fall under?
The SN75ALS192N . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75ALS192N . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75ALS192N . you can contact the distributor directly for product support, shipping queries etc.
Is the SN75ALS192N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75ALS192N . have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Chip One Stop and Farnell have stock available or on a lead time for SN75ALS192N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75ALS192N . often in real-time on the comparison pages.
What if I can't find stock of SN75ALS192N .?
You can fill out our help required form which you can use to request a quote for SN75ALS192N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.