Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Logic Device Type | Transceiver |
Logic Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75 |
Device Type | Line |
Driver Case Style | SOIC |
IC Generic Number | 75ALS176 |
IC Interface Type | RS422 RS485 |
IC Temperature Range | Commercial |
Input Level | 2V |
Line Bus Drive Receive Transceiver Type | Differential Bus Transceiver |
Logic Function Number | 176 |
Logic Type | Bus Transceiver |
No. of Channels | 2Channels |
No. of Drivers | 1Drivers |
Operating Temperature Range | 0°C to +70°C |
Output Current | 60mA |
Output Voltage Max | 6V |
Propagation Delay | 25ns |
Supply Voltage Range | 4.75V to 5.25V |
Differential Bus Transceiver, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a SN75ALS176BD?
Additional datasheets, footprints and schematics for SN75ALS176BD are listed on our Part Details page. You can also find images and similar parts to SN75ALS176BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75ALS176BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75ALS176BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75ALS176BD fall under?
The SN75ALS176BD is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN75ALS176BD when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75ALS176BD you can contact the distributor directly for product support, shipping queries etc.
Is the SN75ALS176BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75ALS176BD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SN75ALS176BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75ALS176BD often in real-time on the comparison pages.
What if I can't find stock of SN75ALS176BD?
You can fill out our help required form which you can use to request a quote for SN75ALS176BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.