Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 4.75V |
---|---|
Supply Voltage Max | 5.25V |
No. of Outputs | 2Outputs |
Output Voltage | 70V |
Output Current | 300mA |
Driver Case Style | SOIC |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Dual Peripheral Driver/Linear,in (125Mm) | Newark Electronics |
DUAL PERIPHERAL DRIVER/LINEAR,IN (125MM) | element14 |
70-V dual peripheral driver with AND logic inputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75471D?
Additional datasheets, footprints and schematics for SN75471D are listed on our Part Details page. You can also find images and similar parts to SN75471D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75471D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75471D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75471D fall under?
The SN75471D is listed under Semiconductors - ICs > Drivers & Interfaces > Multi-Function Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN75471D when available in the Multi-Function Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75471D you can contact the distributor directly for product support, shipping queries etc.
Is the SN75471D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SN75471D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for SN75471D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75471D often in real-time on the comparison pages.
What if I can't find stock of SN75471D?
You can fill out our help required form which you can use to request a quote for SN75471D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.