Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Power Dissipation Pd | - |
DC Collector Current | 500mA |
DC Current Gain hFE | - |
Transistor Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75468 |
Current Ic Continuous a Max | 500mA |
Device Type | LED |
IC Generic Number | 75468 |
IC Temperature Range | Commercial |
Input Type | CMOS TTL |
Module Configuration | Seven |
No. of Channels | 7Channels |
No. of Transistors | 7 |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 500mA |
Output Source Current Min | 500mA |
Output Voltage Max | 100V |
Supply Voltage Max | 15V |
Supply Voltage Min | 6V |
100-V, 7-ch darlington array with TTL or CMOS compatibility | Texas Instruments |
Trans Darlington NPN 100V 0.5A 16-Pin SOIC Tube | Holdelec |
HV HA Darlington | Mouser Electronics |
Transistor Array, 75468, Soic16 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN75468D .?
Additional datasheets, footprints and schematics for SN75468D . are listed on our Part Details page. You can also find images and similar parts to SN75468D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75468D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75468D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75468D . fall under?
The SN75468D . is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SN75468D . when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75468D . you can contact the distributor directly for product support, shipping queries etc.
Is the SN75468D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75468D . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for SN75468D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75468D . often in real-time on the comparison pages.
What if I can't find stock of SN75468D .?
You can fill out our help required form which you can use to request a quote for SN75468D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.