Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 4.75V |
---|---|
Supply Voltage Max | 5.25V |
No. of Outputs | 2Outputs |
Output Voltage | 35V |
Output Current | 400mA |
Driver Case Style | DIP |
SVHC | No SVHC |
RoHS Compliant | Yes |
Peripheral Driver, 2 Channel, 0.3A, Dip-8 | Newark Electronics |
35-V Dual output driver with OR logic inputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75463P?
Additional datasheets, footprints and schematics for SN75463P are listed on our Part Details page. You can also find images and similar parts to SN75463P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75463P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75463P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75463P fall under?
The SN75463P is listed under Semiconductors - ICs > Drivers & Interfaces > Multi-Function Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN75463P when available in the Multi-Function Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75463P you can contact the distributor directly for product support, shipping queries etc.
Is the SN75463P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SN75463P have stock available?
Authorised distributors including Newark Electronics, Farnell, element14 and Texas Instruments have stock available or on a lead time for SN75463P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75463P often in real-time on the comparison pages.
What if I can't find stock of SN75463P?
You can fill out our help required form which you can use to request a quote for SN75463P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.