Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
160
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
160
in stock
|
Buy Now | |
element14
from US$0.82
|
160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
16
in stock
|
Buy Now | |
Texas Instruments
from US$0.27
|
-
|
Buy Now |
Supply Voltage Min | 4.75V |
---|---|
Supply Voltage Max | 5.25V |
No. of Outputs | 2Outputs |
Output Voltage | 30V |
Output Current | 400mA |
Driver Case Style | DIP |
SVHC | No SVHC |
RoHS Compliant | Yes |
Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8 | Newark Electronics |
IC: driver | Transfer Multisort Elektronik |
30-V Dual output driver with NOR logic inputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75454BP?
Additional datasheets, footprints and schematics for SN75454BP are listed on our Part Details page. You can also find images and similar parts to SN75454BP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75454BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75454BP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75454BP fall under?
The SN75454BP is listed under Semiconductors - ICs > Drivers & Interfaces > Multi-Function Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN75454BP when available in the Multi-Function Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75454BP you can contact the distributor directly for product support, shipping queries etc.
Is the SN75454BP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SN75454BP have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SN75454BP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75454BP often in real-time on the comparison pages.
What if I can't find stock of SN75454BP?
You can fill out our help required form which you can use to request a quote for SN75454BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.