SN75453BD . Semiconductors - ICs by Texas Instruments

PERIPHERAL DRIVER 2CH 0.3A 8SOIC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Texas Instruments Texas Instruments
4,218 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
No. of Outputs 2Outputs
Output Voltage 30V
Output Current 300mA
Driver Case Style SOIC
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

30-V Dual output driver with OR logic inputs | Texas Instruments
PERIPHERAL DRIVER, 2 CHANNEL, 300mA, SOIC8 | Newark Electronics
IC: driver | Transfer Multisort Elektronik
IC, PERIPHERAL DRIVER, 2CH, 300mA, SOIC8 | element14

More Parts in Driver & Interface ICs


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN75453BD .?

Additional datasheets, footprints and schematics for SN75453BD . are listed on our Part Details page. You can also find images and similar parts to SN75453BD . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN75453BD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75453BD . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN75453BD . fall under?

The SN75453BD . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN75453BD . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN75453BD . you can contact the distributor directly for product support, shipping queries etc.

Is the SN75453BD . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN75453BD . have stock available?

Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for SN75453BD ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN75453BD . often in real-time on the comparison pages.

What if I can't find stock of SN75453BD .?

You can fill out our help required form which you can use to request a quote for SN75453BD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay