| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.43
| Distributor | Stock | ||
|---|---|---|---|
|
Rochester Electronics
from US$0.43
|
34,128
in stock
|
Buy Now |
|
Newark Electronics
from US$0.93
|
780
in stock
|
Buy Now |
|
element14
from US$0.67
|
763
in stock
|
Buy Now |
|
Farnell
from US$0.75
|
763
in stock
|
Buy Now |
|
RS
from US$1.92
|
674
in stock
|
Buy Now |
|
Chip One Stop
from US$0.67
|
410
in stock
|
Buy Now |
|
TME
from US$0.67
|
377
in stock
|
Buy Now |
|
Micros
from US$0.49
|
200
in stock
|
Buy Now |
|
Buerklin
from US$1.03
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.63
|
0
in stock
|
Buy Now |
| Buy Now |
| Supply Voltage Min | 4.75V |
|---|---|
| Supply Voltage Max | 5.25V |
| No. of Outputs | 2Outputs |
| Output Voltage | 30V |
| Output Current | 400mA |
| Driver Case Style | DIP |
| Product Range | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 75452 |
| Device Marking | SN75452BP |
| Device Type | Power |
| IC Generic Number | 75452 |
| IC Temperature Range | Commercial |
| Logic Function Number | 75452 |
| Logic IC Function | NAND |
| No. of Pins | 8Pins |
| Operating Temperature Max | 70°C |
| Operating Temperature Min | 0°C |
| Operating Temperature Range | 0°C to +70°C |
| Termination Type | Through Hole |
| Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8 | Newark Electronics |
| IC, PERIPHERAL DRIVER, 2CH, 0.3A, DIP-8 | element14 |
| Dual peripheral driver,SN75452BP DIP8 | RS |
| IC: driver | TME |
| Dual Peripheral NAND Driver, 0.5A Peak, 4.75÷5.25V, 0÷70°C | Micros |
| Dual output driver with NAND logic inputs, PDIP-8, Texas Instruments SN75452BP | Buerklin |
Where can I find additional details, specifications and documents for a SN75452BP?
Additional datasheets, footprints and schematics for SN75452BP are listed on our Part Details page. You can also find images and similar parts to SN75452BP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75452BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75452BP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75452BP fall under?
The SN75452BP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75452BP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75452BP you can contact the distributor directly for product support, shipping queries etc.
Is the SN75452BP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75452BP have stock available?
Authorised distributors including Rochester Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SN75452BP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75452BP often in real-time on the comparison pages.
What if I can't find stock of SN75452BP?
You can fill out our help required form which you can use to request a quote for SN75452BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.