Supply Voltage Min | 4.75V |
---|---|
Supply Voltage Max | 5.25V |
No. of Outputs | 2Outputs |
Output Voltage | 30V |
Output Current | 300mA |
Driver Case Style | SOIC |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
30-V Dual output driver with AND logic inputs | Texas Instruments |
Pref DRVR Dual 5V 725mW 8-Pin SOIC | RS |
Where can I find additional details, specifications and documents for a SN75451BDR?
Additional datasheets, footprints and schematics for SN75451BDR are listed on our Part Details page. You can also find images and similar parts to SN75451BDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75451BDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75451BDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75451BDR fall under?
The SN75451BDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75451BDR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75451BDR you can contact the distributor directly for product support, shipping queries etc.
Is the SN75451BDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75451BDR have stock available?
Authorised distributors including Texas Instruments and RS have stock available or on a lead time for SN75451BDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75451BDR often in real-time on the comparison pages.
What if I can't find stock of SN75451BDR?
You can fill out our help required form which you can use to request a quote for SN75451BDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.