SN754410NE Part Information
Details for SN754410NE by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
Part Description
The SN754410 is a quadruple high-current half-H driver designed to provide bidirectional drive currents up to 1 A at voltages from 4.5 V to 36 V. The device is designed to drive inductive loads such as relays, solenoids, DC and bipolar stepping motors, as well as other high-current/high-voltage loads in positivesupply applications. All inputs are compatible with TTL-and low-level CMOS logic. Each output (Y) is a complete totempole driver with a Darlington transistor sink and a pseudo-Darlington source. Drivers are enabled in pairs with drivers 1 and 2 enabled by 1,2EN and drivers 3 and 4 enabled by 3,4EN. When an enable input is high, the associated drivers are enabled and their outputs become active and in phase with their inputs. When the enable input is low, those drivers are disabled and their outputs are off and in a highimpedance state. With the proper data inputs, each pair of drivers form a full-H (or bridge) reversible drive suitable for solenoid or motor applications. A separate supply voltage (VCC1) is provided for the logic input circuits to minimize device power dissipation. Supply voltage VCC2 is used for the output circuits. The SN754410 is designed for operation from −40°C to 85°C.
Part Downloads


Part Features
- 1-A Output-Current Capability Per Driver
- 3-State Outputs
- Applications Include Half-H and Full-H Solenoid Drivers and Motor Drivers
- Designed for Positive-Supply Applications
- Improved Functional Replacement for the SGS
- Input Hysteresis Improves Noise Immunity
- Internal ESD Protection
- Minimized Power Dissipation
- No Output Glitch During Power Up or Power Down
- Separate Input-Logic Supply
- Sink/Source Interlock Circuitry Prevents Simultaneous Conduction
- TTL- and CMOS-Compatible High-Impedance Diode-Clamped Inputs
- Thermal Shutdown
- Wide Supply-Voltage Range of 4.5 V to 36 V
Part Specifications
Supply Voltage Min | 4.5V |
Supply Voltage Max | 36V |
No. of Outputs | 4Outputs |
Output Voltage | 39V |
Output Current | 2A |
Driver Case Style | DIP |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Device Type | Line |
Input Delay | 400ns |
No. of Pins | 16Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Delay | 800ns |
Power Dissipation Pd | 2075mW |
Supply Voltage Range | 4.5V to 36V |
Termination Type | Through Hole |
Alternative Part Descriptions
- Quad 1/2-H Driver/Linear, I/F SN754410NE | RS Components
- PERIPHERAL DRIVER, HALF-H, 1A, DIP16; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:4Outputs; Output Voltage:36V; Output Current:1A; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Peripheral Driver RoHS Compliant: Yes | Newark Electronics
- Quadruple Half H Driver 16-Pin PDIP Tube | Avnet America
- Texas Instruments SN754410NE 4 Channel Half-H Bridge Driver | Rapid Electronics
- IC: driver; peripheral controller; DIP16; 2A; 39V; Channels: 4 | Transfer Multisort Elektronik
- Quad Half-Bridge Dr. 36V 1A DIP16 | Schukat Electronic
- Quadruple Half-H Drivers | Texas Instruments
- Trigger IC [Texas Instruments] SN754410NE Trigger IC | Distrelec