SN75189N Part Information
Details for SN75189N by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
Part Downloads


Part Specifications
Device Type | Line Receiver |
IC Interface Type | RS232 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | SN75189 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75189 |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Quad RS232 |
Logic Function Number | 75189 |
No. of Channels | 4Channels |
No. of Drivers | 0Drivers |
Operating Temperature Range | 0°C to +70°C |
Propagation Delay | 25ns |
Supply Current | 20mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Alternative Part Descriptions
- IC, LINE RECEIVER QUAD RS232, 75189; Device Type:Line Receiver; IC Interface Type:RS232; No. of Receivers:4Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes | Newark Electronics
- Quad Receiver RS-232 14-Pin PDIP Tube | Avnet America
- IC: interface; line receiver; RS232; DIP14; 4.5÷5.5VDC | Transfer Multisort Elektronik
- RS232C 4x Receiver DIP14 | Schukat Electronic
- Quadruple Line Receiver | Texas Instruments
- Line Receiver [Texas Instruments] SN75189N Line Receiver | Distrelec
Viewing Distributors for SN75189N
Loading...
Loading Results for SN75189N