Device Type | Line Receiver |
---|---|
IC Interface Type | RS232 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | SN75189A |
SVHC | No SVHC (27-Jun-2018) |
No. of Drivers | 4Drivers |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 10mA |
Propagation Delay | 25ns |
Supply Current | 20mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
NON ROHS / CI DIL 14 / TUBE | Holdelec |
Quad Receiver RS-232 14-Pin PDIP Tube | Rotakorn Electronics |
IC QUAD LINE RCVR 14-DIP | Component Sense |
DIP 14P TUBE | Component Electronics |
Ic, Line Receiver, 5.5V | Newark Electronics |
Where can I find additional details, specifications and documents for a SN75189AN?
Additional datasheets, footprints and schematics for SN75189AN are listed on our Part Details page. You can also find images and similar parts to SN75189AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75189AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75189AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75189AN fall under?
The SN75189AN is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75189AN when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75189AN you can contact the distributor directly for product support, shipping queries etc.
Is the SN75189AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75189AN have stock available?
There is no stock from authorised distributors for SN75189AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75189AN often in real-time on the comparison pages.
What if I can't find stock of SN75189AN?
You can fill out our help required form which you can use to request a quote for SN75189AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.