SN75188N . Part Information
Details for SN75188N . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.8720 |
10 | 0.7280 |
50 | 0.6210 |
100 | 0.5130 |
250 | 0.5030 |
Stock Information
Details
Part Specifications
Device Type | Line |
IC Interface Type | RS232 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 7.5V |
Supply Voltage Max | 15V |
Driver Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
IC Generic Number | SN75188 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75188 |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Quad RS232 |
Logic Function Number | 75188 |
Operating Temperature Range | 0°C to +70°C |
Output Voltage Max | 10.5V |
Propagation Delay | 220ns |
Supply Voltage Range | ± 7.5V to ± 15V |
Termination Type | Through Hole |
Alternative Part Descriptions
- LINE DRIVER QUAD RS232, 75188, DIP; Device Type:Line; IC Interface Type:RS232; No. of Drivers:4Drivers; Supply Voltage Min:7.5V; Supply Voltage Max:15V; Driver Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN75188N .?
Additional datasheets, footprints and schematics for SN75188N . are listed in our Part Details tab. You can also find the SN75188N . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75188N . in the Pricing & Inventory tab next to part details. You can view SN75188N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75188N . fall under?
The SN75188N . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75188N . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75188N . you can contact the distributor directly for product support, shipping queries etc.
Is the SN75188N . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN75188N . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN75188N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75188N . often in real-time on the comparison pages.
What if I can't find stock of SN75188N .?
You can fill out our help required form which you can use to request a quote for SN75188N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.