Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
No. of Drivers | 2Drivers |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75182 |
Device Type | Differential Receiver |
Driver Case Style | DIP |
IC Generic Number | 75182 |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Dual Differential Line |
Logic Function Number | 75182 |
No. of Pins | 14Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 16mA |
Propagation Delay | 18ns |
Supply Current | 9.4mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
IC: interface | TME |
Line Receiver 2RX | RS |
Where can I find additional details, specifications and documents for a SN75182N .?
Additional datasheets, footprints and schematics for SN75182N . are listed on our Part Details page. You can also find images and similar parts to SN75182N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75182N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75182N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75182N . fall under?
The SN75182N . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75182N . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75182N . you can contact the distributor directly for product support, shipping queries etc.
Is the SN75182N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75182N . have stock available?
Authorised distributors including TME, Rochester Electronics and RS have stock available or on a lead time for SN75182N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75182N . often in real-time on the comparison pages.
What if I can't find stock of SN75182N .?
You can fill out our help required form which you can use to request a quote for SN75182N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.