Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
1,464
in stock
|
Buy Now | |
Texas Instruments
from US$0.41
|
7,332
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
1,487
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
1,464
in stock
|
Buy Now | |
element14
from US$0.56
|
1,464
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
954
in stock
|
Buy Now |
Device Type | Differential Bus Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
Differential bus transceiver | Texas Instruments |
Transceiver, Rs422/485, Soic-8 | Newark Electronics |
TRANSCEIVER, RS422/485, SOIC-8 | element14 |
IC: interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SN75176BPSR.?
Additional datasheets, footprints and schematics for SN75176BPSR. are listed on our Part Details page. You can also find images and similar parts to SN75176BPSR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75176BPSR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75176BPSR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75176BPSR. fall under?
The SN75176BPSR. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75176BPSR. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75176BPSR. you can contact the distributor directly for product support, shipping queries etc.
Is the SN75176BPSR. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75176BPSR. have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN75176BPSR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75176BPSR. often in real-time on the comparison pages.
What if I can't find stock of SN75176BPSR.?
You can fill out our help required form which you can use to request a quote for SN75176BPSR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.