Device Type | Differential Bus Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN75176B |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Differential bus transceiver | Texas Instruments |
Rs422/Rs485 Diff Bus Txrx, 10Mbps, Soic8 | Newark Electronics |
RS422/RS485 DIFF BUS TXRX, 10MBPS, SOIC8 | element14 |
Where can I find additional details, specifications and documents for a SN75176BDRG4 .?
Additional datasheets, footprints and schematics for SN75176BDRG4 . are listed on our Part Details page. You can also find images and similar parts to SN75176BDRG4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75176BDRG4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75176BDRG4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75176BDRG4 . fall under?
The SN75176BDRG4 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75176BDRG4 . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75176BDRG4 . you can contact the distributor directly for product support, shipping queries etc.
Is the SN75176BDRG4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75176BDRG4 . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN75176BDRG4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75176BDRG4 . often in real-time on the comparison pages.
What if I can't find stock of SN75176BDRG4 .?
You can fill out our help required form which you can use to request a quote for SN75176BDRG4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.