| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$1.93
| Distributor | Stock | ||
|---|---|---|---|
|
Rochester Electronics
from US$1.93
|
29,940
in stock
|
Buy Now |
|
Newark Electronics
from US$3.74
|
575
in stock
|
Buy Now |
|
Conrad
from US$4.17
|
220
in stock
|
Buy Now |
|
Schukat Electronic
from US$2.91
|
200
in stock
|
Buy Now |
|
TME
from US$2.83
|
81
in stock
|
Buy Now |
|
Chip One Stop
from US$2.79
|
72
in stock
|
Buy Now |
|
RS
from US$4.52
|
59
in stock
|
Buy Now |
| Buy Now |
| Device Type | Differential Receiver |
|---|---|
| IC Interface Type | RS422 RS423 RS485 |
| No. of Receivers | 4Receivers |
| Supply Voltage Min | 4.75V |
| Supply Voltage Max | 5.25V |
| Driver Case Style | DIP |
| No. of Pins | 16Pins |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | - |
| IC Generic Number | SN75175 |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 75175 |
| Data Rate | 10Mbps |
| IC Temperature Range | Commercial |
| Line Bus Drive Receive Transceiver Type | Quad Differential RS-422 / RS-485 |
| Logic Function Number | 75175 |
| No. of Channels | 4Channels |
| No. of Drivers | 0Drivers |
| Operating Temperature Range | 0°C to +70°C |
| Propagation Delay | 22ns |
| Supply Current | 70mA |
| Supply Voltage Range | 4.75V to 5.25V |
| Termination Type | Through Hole |
| Line Receiver Quad Rs485/422/423 | Newark Electronics |
| Texas Instruments SN75175N Schnittstellen-IC - Empfänger Tube | Conrad |
| RS485/422 4xDiff. Line Rec. DIP16 | Schukat Electronic |
| IC: interface | TME |
| Quad differential line receiver,SN75175N | RS |
Where can I find additional details, specifications and documents for a SN75175N?
Additional datasheets, footprints and schematics for SN75175N are listed on our Part Details page. You can also find images and similar parts to SN75175N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75175N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75175N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75175N fall under?
The SN75175N is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75175N when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75175N you can contact the distributor directly for product support, shipping queries etc.
Is the SN75175N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75175N have stock available?
Authorised distributors including Rochester Electronics, Newark Electronics, Conrad, Schukat Electronic and TME have stock available or on a lead time for SN75175N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75175N often in real-time on the comparison pages.
What if I can't find stock of SN75175N?
You can fill out our help required form which you can use to request a quote for SN75175N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.