SN75161BN Part Information
Details for SN75161BN by Texas Instruments
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Part Specifications
Logic Family / Base Number | - |
Logic Device Type | Bidirectional |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Channels | 8Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 110mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Alternative Part Descriptions
- BUS TRANSCEIVER, DIP-20; Logic Family / Base Number:-; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:-; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN75161BN?
Additional datasheets, footprints and schematics for SN75161BN are listed in our Part Details tab. You can also find the SN75161BN image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75161BN in the Pricing & Inventory tab next to part details. You can view SN75161BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75161BN fall under?
The SN75161BN is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN75161BN when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75161BN you can contact the distributor directly for product support, shipping queries etc.
Is the SN75161BN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN75161BN have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN75161BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75161BN often in real-time on the comparison pages.
What if I can't find stock of SN75161BN?
You can fill out our help required form which you can use to request a quote for SN75161BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.