Device Type | Differential |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 2Drivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
IC Generic Number | SN75158 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75158 |
Line Bus Drive Receive Transceiver Type | Line Driver |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 40mA |
Propagation Delay | 16ns |
Supply Current | 37mA |
Supply Voltage Range | 4.75V to 5.25V |
Dual Differential Line Driver | Texas Instruments |
DIP 8P TUBE | Component Electronics |
IC DUAL DIFF LINE DRIVER 8-PIN PDIP | Dan-Mar Components |
IC: interface | Transfer Multisort Elektronik |
Rs-422 Line Driver, 5.25V, Dip-8 | Newark Electronics |
Dual Transmitter RS-422 8-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a SN75158P?
Additional datasheets, footprints and schematics for SN75158P are listed on our Part Details page. You can also find images and similar parts to SN75158P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75158P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75158P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75158P fall under?
The SN75158P is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75158P when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75158P you can contact the distributor directly for product support, shipping queries etc.
Is the SN75158P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75158P have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN75158P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75158P often in real-time on the comparison pages.
What if I can't find stock of SN75158P?
You can fill out our help required form which you can use to request a quote for SN75158P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.