SN75158D . Part Information
Details for SN75158D . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.3200 |
10 | 2.6600 |
25 | 2.5200 |
50 | 2.3500 |
100 | 2.1700 |
Stock Information
Details
Part Specifications
Device Type | Differential |
IC Interface Type | RS422 |
No. of Drivers | 2Drivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN75158 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75158 |
Line Bus Drive Receive Transceiver Type | Line Driver |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 40mA |
Supply Current | 37mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- RS-422 LINE DRIVER, 5.25V, SOIC-8; Device Type:RS422 Driver; IC Interface Type:RS422; No. of Drivers:2Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN75158D .?
Additional datasheets, footprints and schematics for SN75158D . are listed in our Part Details tab. You can also find the SN75158D . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75158D . in the Pricing & Inventory tab next to part details. You can view SN75158D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75158D . fall under?
The SN75158D . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75158D . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75158D . you can contact the distributor directly for product support, shipping queries etc.
Is the SN75158D . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN75158D . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN75158D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75158D . often in real-time on the comparison pages.
What if I can't find stock of SN75158D .?
You can fill out our help required form which you can use to request a quote for SN75158D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.