Device Type | Differential Receiver |
---|---|
IC Interface Type | RS232 |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | SN75157 |
SVHC | No SVHC (27-Jun-2018) |
No. of Drivers | 2Drivers |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 100mA |
Propagation Delay | 15ns |
Supply Current | 35mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Dual Differential Line Receiver | Texas Instruments |
DIP 8P TUBE | Component Electronics |
IC DUAL RECEIVER RS-422/RS-423 8-PIN PDIP | Dan-Mar Components |
IC, LINE RECEIVER, 5V, PDIP8 | Farnell |
Ic, Line Receiver, 5V, Pdip8 | Newark Electronics |
Dual Receiver RS-422/RS-423 8-Pin PDIP Tube | Holdelec |
Where can I find additional details, specifications and documents for a SN75157P .?
Additional datasheets, footprints and schematics for SN75157P . are listed on our Part Details page. You can also find images and similar parts to SN75157P . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75157P . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75157P . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75157P . fall under?
The SN75157P . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75157P . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75157P . you can contact the distributor directly for product support, shipping queries etc.
Is the SN75157P . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75157P . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN75157P ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75157P . often in real-time on the comparison pages.
What if I can't find stock of SN75157P .?
You can fill out our help required form which you can use to request a quote for SN75157P . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.