No distributors results available
View Full Pricing & Stock ComparisonDevice Type | Line Driver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
Supply Voltage Min | 10.8V |
Supply Voltage Max | 13.2V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN75150 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75150 |
Data Rate | 120Kbps |
Line Bus Drive Receive Transceiver Type | Driver |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 30mA |
Propagation Delay | 60ns |
Supply Current | 10mA |
Supply Voltage Range | ± 10.8V to ± 13.2V |
Termination Type | Surface Mount Device |
NON ROHS / CI SMD / TUBE | Holdelec |
Where can I find additional details, specifications and documents for a SN75150D?
Additional datasheets, footprints and schematics for SN75150D are listed on our Part Details page. You can also find images and similar parts to SN75150D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75150D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75150D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75150D fall under?
The SN75150D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75150D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75150D you can contact the distributor directly for product support, shipping queries etc.
Is the SN75150D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75150D have stock available?
There is no stock from authorised distributors for SN75150D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75150D often in real-time on the comparison pages.
What if I can't find stock of SN75150D?
You can fill out our help required form which you can use to request a quote for SN75150D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.