IC Interface Type | - |
---|---|
No. of Drivers | - |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Audio IC Case Style | DIP |
No. of Pins | 16Pins |
No. of Receivers | 2Receivers |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Propagation Delay | 20ns |
Supply Current | 32mA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Dual Differential Line Receiver | Texas Instruments |
ROHS / CI DIL 16 / TUBE | Holdelec |
DIP 16P TUBE | Component Electronics |
Dual Receiver 16-Pin PDIP Tube | Avnet America |
Ic, Receiver, 5V | Newark Electronics |
Where can I find additional details, specifications and documents for a SN75115N?
Additional datasheets, footprints and schematics for SN75115N are listed on our Part Details page. You can also find images and similar parts to SN75115N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75115N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75115N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75115N fall under?
The SN75115N is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75115N when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75115N you can contact the distributor directly for product support, shipping queries etc.
Is the SN75115N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75115N have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN75115N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75115N often in real-time on the comparison pages.
What if I can't find stock of SN75115N?
You can fill out our help required form which you can use to request a quote for SN75115N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.