Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Differential Line Receiver |
---|---|
IC Interface Type | - |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Receiver Ic Package/Case:16-Soic | Newark Electronics |
Dual Differential Line Receiver | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75115D?
Additional datasheets, footprints and schematics for SN75115D are listed on our Part Details page. You can also find images and similar parts to SN75115D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75115D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75115D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75115D fall under?
The SN75115D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75115D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75115D you can contact the distributor directly for product support, shipping queries etc.
Is the SN75115D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75115D have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for SN75115D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75115D often in real-time on the comparison pages.
What if I can't find stock of SN75115D?
You can fill out our help required form which you can use to request a quote for SN75115D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.