Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Drivers | 2Drivers |
---|---|
Device Type | Differential Line Driver |
Driver Case Style | DIP |
Filter Terminals | Through Hole |
No. of Pins | 16Pins |
RoHS Compliant | Yes |
Ic, Line Driver, Dual, Diff | Newark Electronics |
Dual Differential Line Driver | RS |
IC, LINE DRIVER, DUAL, DIFF | element14 |
Where can I find additional details, specifications and documents for a SN75113N?
Additional datasheets, footprints and schematics for SN75113N are listed on our Part Details page. You can also find images and similar parts to SN75113N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75113N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75113N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75113N fall under?
The SN75113N is listed under Semiconductors - ICs > Drivers & Interfaces > Differential Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN75113N when available in the Differential Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75113N you can contact the distributor directly for product support, shipping queries etc.
Is the SN75113N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SN75113N have stock available?
Authorised distributors including Newark Electronics, RS, element14, Texas Instruments and Farnell have stock available or on a lead time for SN75113N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75113N often in real-time on the comparison pages.
What if I can't find stock of SN75113N?
You can fill out our help required form which you can use to request a quote for SN75113N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.