SN74S163N.. Logic by Texas Instruments

4 BIT BINARY COUNTER DIP-16

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
4,175 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Logic Family / Base Number 74S163
Counter Type Binary
Clock Frequency 70MHz
Count Maximum 16
Logic Case Style DIP
No. of Pins 16Pins
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
MSL -

Alternative Descriptions

DIP 16P TUBE | Component Electronics
4-Bit Binary Counters | Texas Instruments
IC COUNTER SINGLE 4-BIT SYNC BINARY-UP PDIP-16 | Dan-Mar Components

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74S163N..?

Additional datasheets, footprints and schematics for SN74S163N.. are listed on our Part Details page. You can also find images and similar parts to SN74S163N.. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74S163N.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74S163N.. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74S163N.. fall under?

The SN74S163N.. is listed under Semiconductors - ICs > Logic > Counters.

Can I view similar or alternative parts?

You can view similar parts to SN74S163N.. when available in the Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74S163N.. you can contact the distributor directly for product support, shipping queries etc.

Is the SN74S163N.. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74S163N.. have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for SN74S163N...

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74S163N.. often in real-time on the comparison pages.

What if I can't find stock of SN74S163N..?

You can fill out our help required form which you can use to request a quote for SN74S163N.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay