SN74S1053N . Part Information
Details for SN74S1053N . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Logic
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.3000 |
10 | 3.4900 |
25 | 3.2900 |
50 | 3.0700 |
100 | 2.8400 |
Stock Information
Details
Part Specifications
Logic Type | Schottky Barrier Diode Bus Termination Array |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | - |
Supply Voltage Max | 1.3V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 741053 |
Logic IC Base Number | 741053 |
Logic IC Function | 16bit Schottky Barrier Diode Bus Termination Array |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 750mV to 1.3V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, LOGIC, 74S, SCHOTTKY DIODE; Logic Type:Schottky Barrier Diode Bus Termination Array; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:-; Supply Voltage Max:1.3V; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74S1053N .?
Additional datasheets, footprints and schematics for SN74S1053N . are listed in our Part Details tab. You can also find the SN74S1053N . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74S1053N . in the Pricing & Inventory tab next to part details. You can view SN74S1053N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74S1053N . fall under?
The SN74S1053N . is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN74S1053N . when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74S1053N . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74S1053N . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74S1053N . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74S1053N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74S1053N . often in real-time on the comparison pages.
What if I can't find stock of SN74S1053N .?
You can fill out our help required form which you can use to request a quote for SN74S1053N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.