Logic Type | Schottky Barrier Diode Bus Termination Array |
---|---|
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 750mV |
Supply Voltage Max | 1.3V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 741053 |
Logic IC Base Number | 741053 |
Logic IC Function | 16bit Schottky Barrier Diode Bus Termination Array |
No. of Channels | 16Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 750mV to 1.3V |
Termination Type | Surface Mount Device |
Logic, 16Bit Bus Term Array, 20Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74S1053DW .?
Additional datasheets, footprints and schematics for SN74S1053DW . are listed on our Part Details page. You can also find images and similar parts to SN74S1053DW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74S1053DW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74S1053DW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74S1053DW . fall under?
The SN74S1053DW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN74S1053DW . when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74S1053DW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74S1053DW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74S1053DW . have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for SN74S1053DW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74S1053DW . often in real-time on the comparison pages.
What if I can't find stock of SN74S1053DW .?
You can fill out our help required form which you can use to request a quote for SN74S1053DW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.