Logic Family / Base Number | 74S04 |
---|---|
Logic Type | Inverter |
Output Current | 20mA |
No. of Inputs | 1 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74S |
Logic IC Base Number | 7404, 7404 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7404 |
Logic IC Function | Hex Inverter |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
6-ch, 4.75-V to 5.25-V bipolar inverters | Texas Instruments |
DIP 14P | Component Electronics |
IC Hex inverters 14-PDIP 0 to 70 | Euro-Tech |
IC, INVERTER | Farnell |
NON ROHS / CIRCUITS INTEGRES DIL 14 / SACHET | Holdelec |
Inverter 6-Element Bipolar 14-Pin PDIP Tube | Avnet America |
Ic, Inverter | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74S04N .?
Additional datasheets, footprints and schematics for SN74S04N . are listed on our Part Details page. You can also find images and similar parts to SN74S04N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74S04N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74S04N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74S04N . fall under?
The SN74S04N . is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74S04N . when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74S04N . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74S04N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74S04N . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74S04N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74S04N . often in real-time on the comparison pages.
What if I can't find stock of SN74S04N .?
You can fill out our help required form which you can use to request a quote for SN74S04N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.