SN74LVTH244APWR Logic by Texas Instruments

NON INVERTING BUFFER USB-20

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
14,004 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
1,349 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Logic Family / Base Number 74LVT244
Logic Device Type Buffer / Line Driver Non Inverting
Logic Case Style TSSOP
No. of Pins 20Pins
Supply Voltage Min 2.7V
Supply Voltage Max 3.6V
Product Range -

Alternative Descriptions

IC BUFF/DVR TRI-ST DUAL 20TSSOP | Component Sense
8-ch, 2.7-V to 3.6-V buffers with bus-hold, TTL-compatible CMOS inputs and 3-state outputs | Texas Instruments
IC 3.3V OCT BUFF/DRIVER 20-PIN TSSOP | Dan-Mar Components
IC 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 85 | Euro-Tech
Non Inverting Buffer, Usb-20 | Newark Electronics
Tri-State ABT Octal | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVTH244APWR?

Additional datasheets, footprints and schematics for SN74LVTH244APWR are listed on our Part Details page. You can also find images and similar parts to SN74LVTH244APWR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVTH244APWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVTH244APWR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVTH244APWR fall under?

The SN74LVTH244APWR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74LVTH244APWR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVTH244APWR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVTH244APWR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVTH244APWR have stock available?

Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for SN74LVTH244APWR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVTH244APWR often in real-time on the comparison pages.

What if I can't find stock of SN74LVTH244APWR?

You can fill out our help required form which you can use to request a quote for SN74LVTH244APWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay