Logic Family / Base Number | 74LVT16374 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 3ns |
Frequency | 160MHz |
Output Current | 64mA |
Logic Case Style | TSSOP |
No. of Pins | 48Pins |
Trigger Type | Positive Edge |
IC Output Type | Tri State Non Inverted |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74LVT |
Logic IC Base Number | 7416374, 7416374 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7416374GG |
Logic IC Function | 16bit Edge-Triggered D-Type Flip-Flop with 3-State Output |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Texas Instruments |
Ic, Sm, Logic, 74Lvth, Flip-Flop | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LVTH16374DGGR .?
Additional datasheets, footprints and schematics for SN74LVTH16374DGGR . are listed on our Part Details page. You can also find images and similar parts to SN74LVTH16374DGGR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVTH16374DGGR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVTH16374DGGR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVTH16374DGGR . fall under?
The SN74LVTH16374DGGR . is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74LVTH16374DGGR . when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVTH16374DGGR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVTH16374DGGR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVTH16374DGGR . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74LVTH16374DGGR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVTH16374DGGR . often in real-time on the comparison pages.
What if I can't find stock of SN74LVTH16374DGGR .?
You can fill out our help required form which you can use to request a quote for SN74LVTH16374DGGR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.