Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74LVT373 |
---|---|
Latch Type | D Type Transparent |
IC Output Type | Tri State |
Propagation Delay | 2.7ns |
Output Current | 64mA |
Logic Case Style | SSOP |
No. of Pins | 48Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
No. of Bits | 16bit |
Logic IC Family | 74LVT |
Logic IC Base Number | 7416373, 7416373 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Frequency | 10MHz |
Logic Function Number | 7416373 |
Logic IC Function | 16-Bit Transparent D-Type Latch with 3-State Outputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs | Texas Instruments |
Logic, D-Type Latch Tri-St, 48Ssop | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LVTH16373DL .?
Additional datasheets, footprints and schematics for SN74LVTH16373DL . are listed on our Part Details page. You can also find images and similar parts to SN74LVTH16373DL . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVTH16373DL . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVTH16373DL . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVTH16373DL . fall under?
The SN74LVTH16373DL . is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to SN74LVTH16373DL . when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVTH16373DL . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVTH16373DL . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVTH16373DL . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for SN74LVTH16373DL ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVTH16373DL . often in real-time on the comparison pages.
What if I can't find stock of SN74LVTH16373DL .?
You can fill out our help required form which you can use to request a quote for SN74LVTH16373DL . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.