Logic Family / Base Number | 74LVT125 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74LVT |
Logic IC Base Number | 74125, 74125 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74LVTH125 |
Logic Function Number | 74125 |
Logic IC Function | Quadruple Bus Buffers (3-State) |
Operating Temperature Range | -40°C to +85°C |
Output Current | 64mA |
Output Current Max | 64mA |
Supply Voltage Range | 2.7V to 3.6V |
4-ch, 2.7-V to 3.6-V buffers with bus-hold, TTL-compatible CMOS inputs and 3-state outputs | Texas Instruments |
Quad ABT 3.3V | Mouser Electronics |
Ic, 3.3-V Abt Quad Bus Buffer, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LVTH125PW .?
Additional datasheets, footprints and schematics for SN74LVTH125PW . are listed on our Part Details page. You can also find images and similar parts to SN74LVTH125PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVTH125PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVTH125PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVTH125PW . fall under?
The SN74LVTH125PW . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVTH125PW . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVTH125PW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVTH125PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVTH125PW . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for SN74LVTH125PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVTH125PW . often in real-time on the comparison pages.
What if I can't find stock of SN74LVTH125PW .?
You can fill out our help required form which you can use to request a quote for SN74LVTH125PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.