Logic Type | JTAG Addressable Scan Port |
---|---|
Logic Case Style | TSSOP |
No. of Pins | 24Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
3.3-V ABT 10-Bit Addressable Scan Ports Multidrop-Addressable IEEE STD 1149.1 (JTAG) TAP Transceiver | Texas Instruments |
Scan Port/Tap Transceiver, 10Bit, Tssop | Newark Electronics |
SCAN PORT/TAP TRANSCEIVER, 10BIT, TSSOP | Farnell |
Where can I find additional details, specifications and documents for a SN74LVT8996PW?
Additional datasheets, footprints and schematics for SN74LVT8996PW are listed on our Part Details page. You can also find images and similar parts to SN74LVT8996PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVT8996PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVT8996PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVT8996PW fall under?
The SN74LVT8996PW is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN74LVT8996PW when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVT8996PW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVT8996PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVT8996PW have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and Farnell have stock available or on a lead time for SN74LVT8996PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVT8996PW often in real-time on the comparison pages.
What if I can't find stock of SN74LVT8996PW?
You can fill out our help required form which you can use to request a quote for SN74LVT8996PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.