SN74LVT245BPW Part Information
Details for SN74LVT245BPW by Texas Instruments
Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers
Part Downloads


Part Specifications
Logic Family / Base Number | 74LVT245 |
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | TSSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74LVT |
Logic IC Base Number | 74245, 74245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 74245 |
Logic IC Function | Octal Bus Transceiver (3-State) |
No. of Transceivers | 8 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 3.3V |
Supply Voltage Range | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- Bus XCVR Single 8-CH 3-ST 20-Pin TSSOP | RS Components
- IC, BUS TRANSCEIVER, SMD, TSSOP20; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74LVT245; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes | Newark Electronics
- Bus XCVR Single 8-CH 3-ST 20-Pin TSSOP Tube | Avnet America
- 3.3-V ABT Octal Bus Transceivers With 3-State Outputs | Texas Instruments
Viewing Distributors for SN74LVT245BPW
Loading...
Loading Results for SN74LVT245BPW