SN74LVT244BPW . Part Information
Details for SN74LVT244BPW . by Texas Instruments
Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers
Part Downloads


Part Specifications
Logic Family / Base Number | 74LVT244 |
Logic Device Type | Buffer Non Inverting |
Logic Case Style | TSSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74LVT |
Logic IC Base Number | 74244, 742774 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 74244 |
Logic IC Function | Octal Buffer / Line Driver |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 4.6V |
Supply Voltage Range | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- Buffer/Line Driver Octal Non-Inverting | RS Components
- IC, BUFFER/DRIVER, OCTAL, SMD; Logic Family / Base Number:74LVT244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT; Logic RoHS Compliant: Yes | Newark Electronics
- Buffer/Line Driver 8-CH Non-Inverting 3-ST BiCMOS 20-Pin TSSOP Tube | Avnet America
- 8-ch, 2.7-V to 3.6-V buffers with TTL-compatible CMOS inputs and 3-state outputs | Texas Instruments
Viewing Distributors for SN74LVT244BPW .
Loading...
Loading Results for SN74LVT244BPW .