SN74LVCU04ADT Part Information
Details for SN74LVCU04ADT by Texas Instruments
Semiconductors - ICs > Logic > Gates & Inverters
Part Downloads


Part Specifications
Logic Family / Base Number | 74LVC04 |
Logic Type | Inverter |
Output Current | 24mA |
No. of Inputs | 1 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 7404, 7404 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7404 |
Logic IC Function | Hex Inverter |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 3.6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- 6-ch, 1.65-V to 3.6-V inverters | Texas Instruments
Viewing Distributors for SN74LVCU04ADT
Loading...
Loading Results for SN74LVCU04ADT