Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Logic Family / Base Number | 74LVC16244 |
---|---|
Logic Device Type | Buffer / Line Driver Non Inverting |
Logic Case Style | TSSOP |
No. of Pins | 48Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74LVC |
Logic IC Base Number | 7416244 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
16-ch, 1.65-V to 3.6-V buffers with bus-hold and 3-state outputs | Texas Instruments |
16-Bit Buffer/Driver 3-State TSSOP48 | RS |
Buffer/Driver, 16Bit, Tri-State, Tssop48 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LVCH16244ADGGR?
Additional datasheets, footprints and schematics for SN74LVCH16244ADGGR are listed on our Part Details page. You can also find images and similar parts to SN74LVCH16244ADGGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVCH16244ADGGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVCH16244ADGGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVCH16244ADGGR fall under?
The SN74LVCH16244ADGGR is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to SN74LVCH16244ADGGR when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVCH16244ADGGR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVCH16244ADGGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVCH16244ADGGR have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74LVCH16244ADGGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVCH16244ADGGR often in real-time on the comparison pages.
What if I can't find stock of SN74LVCH16244ADGGR?
You can fill out our help required form which you can use to request a quote for SN74LVCH16244ADGGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.