SN74LVCC4245ADW . Part Information
Details for SN74LVCC4245ADW . by Texas Instruments
Semiconductors - ICs > Logic > Level Shifters
Part Downloads


Part Specifications
No. of Inputs | 8 |
Output Current | 24mA |
Propagation Delay | 7.1ns |
No. of Pins | 24Pins |
Logic Case Style | SOIC |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Bus Transceiver |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Device Type | Transceiver Non Inverting |
Logic Function Number | 744245 |
Logic IC Base Number | 744245 |
Logic IC Function | Octal Bus Transceiver with Configurable Output Voltage and 3-State Outputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 5.5V 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- Bus XCVR Single 8-CH 3-ST 24-Pin SOIC Tube | Avnet America
- Octal Bus Transceiver With Adjustable Output Voltage and 3-State Outputs | Texas Instruments
Viewing Distributors for SN74LVCC4245ADW .
Loading...
Loading Results for SN74LVCC4245ADW .