Logic Family / Base Number | 74LVC245 |
---|---|
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | TSSOP |
No. of Pins | 24Pins |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LVC |
Logic IC Base Number | 74245, 743245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Line Bus Drive Receive Transceiver Type | Bus Transceiver |
Logic Function Number | 743245 |
Logic IC Function | Octal Transceiver |
No. of Transceivers | 8 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 6.5V |
Supply Voltage Range | 2.3V to 3.6V 3V to 5.5V |
Termination Type | Surface Mount Device |
Octal Bus Transceiver With Adjustable Output Voltage and 3-State Outputs | Texas Instruments |
Bus XCVR Single 8-CH 3-ST | RS |
TRANSCEIVER, OCTAL, SMD, TSSOP24 | Farnell |
Transceiver, Octal, Smd, Tssop24 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LVCC3245APW .?
Additional datasheets, footprints and schematics for SN74LVCC3245APW . are listed on our Part Details page. You can also find images and similar parts to SN74LVCC3245APW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVCC3245APW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVCC3245APW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVCC3245APW . fall under?
The SN74LVCC3245APW . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVCC3245APW . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVCC3245APW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVCC3245APW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVCC3245APW . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Farnell and Newark Electronics have stock available or on a lead time for SN74LVCC3245APW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVCC3245APW . often in real-time on the comparison pages.
What if I can't find stock of SN74LVCC3245APW .?
You can fill out our help required form which you can use to request a quote for SN74LVCC3245APW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.